Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 915071-CD4050BPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4050
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4050BPWRE4-ND, 296-31504-6, -CD4050BPWRE4, -CD4050BPWRG4-NDR, 296-31504-2, CD4050BPWR-ND, -CD4050BPWRG4, CD4050BPWRE4, 296-31504-1, CD4050BPWRG4, CD4050BPWRG4-ND, -CD4050BPWRE4-NDR
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
IC BUFFER NON-INVERT 18V 16TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-31504-2-ND | 915071-CD4050BPWR | CD4050BPWR | CD4050BPWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BPWR | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 3 to 18 volts |