Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001513-CD74HC4050M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 6V 16SOIC
IC BUFFER NON-INVERT 6V 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-14529-6-ND | 001513-CD74HC4050M96 | CD74HC4050M96 | CD74HC4050M96 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050M96 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |