Texas Instruments Logic - Logic - Gates and Inverters - CD40106BPWR CD40106BPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012812-CD40106BPWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012812-CD40106BPWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BPWR - 012812-CD40106BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BPWR
012812-CD40106BPWR
Logic - Logic - Gates and Inverters - CD40106BPWR 012812-CD40106BPWR
Manufacturer: Texas Instruments Win Source Part Number: 012812-CD40106BPWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012812-CD40106BPWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 012812-CD40106BPWR
Product Name Logic - Logic - Gates and Inverters - CD40106BPWR
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1708925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details