Texas Instruments Logic - Logic - Gates and Inverters - CD40106BE CD40106BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 006149-CD40106BE Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106BEY; CD40106BDMSR; CD40106BDMSRZ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006149-CD40106BE Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106BEY; CD40106BDMSR; CD40106BDMSRZ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BE - 006149-CD40106BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BE
006149-CD40106BE
Logic - Logic - Gates and Inverters - CD40106BE 006149-CD40106BE
Manufacturer: Texas Instruments Win Source Part Number: 006149-CD40106BE Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106BEY; CD40106BDMSR; CD40106BDMSRZ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Manufacturer: Texas Instruments
Win Source Part Number: 006149-CD40106BE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: CD40106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF40106BEY; CD40106BDMSR; CD40106BDMSRZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 006149-CD40106BE
Product Name Logic - Logic - Gates and Inverters - CD40106BE
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2413459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954104CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details