Texas Instruments Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPRG4 BUF12800AIPWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 201610-BUF12800AIPWP RG4 Packaging: Reel - TR Number of Circuits: 12 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Status: Active Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201610-BUF12800AIPWP RG4 Packaging: Reel - TR Number of Circuits: 12 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Status: Active Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPRG4 - 201610-BUF12800AIPWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPRG4
201610-BUF12800AIPWPRG4
Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPRG4 201610-BUF12800AIPWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 201610-BUF12800AIPWP RG4 Packaging: Reel - TR Number of Circuits: 12 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Status: Active Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 18 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201610-BUF12800AIPWPRG4
Packaging: Reel - TR
Number of Circuits: 12
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
HTSSOP Special Purpose Amplifier Ic
771-BUF12800AIPWPRG4
HTSSOP Special Purpose Amplifier Ic 771-BUF12800AIPWPRG4
SPECIALTY ANALOG CIRCUIT, PDSO24, GREEN, PLASTIC, HTSSOP-24 Product overview: BUF12800AIPWPRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF12800AIPWPRG4 can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO24, GREEN, PLASTIC, HTSSOP-24 Product overview: BUF12800AIPWPRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF12800AIPWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 201610-BUF12800AIPWPRG4 771-BUF12800AIPWPRG4
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BUF12800AIPWPRG4 HTSSOP Special Purpose Amplifier Ic
Package Type SSOP; SOP; TSSOP; 24-HTSSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
1218MHz Rf Amplifier - 860-QPA8801TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details