WIDE-BANDWIDTH, 2.3-NV/HZ, JFET Product overview: BUF802IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF802IRGTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319837-BUF802IRGTR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull
-3db Bandwidth: 3.2 GHz
Amplifier Type: J-FET
Slew Rate: 6900V/µs
Current - Input Bias: 7 pA
Voltage - Input Offset: 600 mV
Current - Supply: 34mA
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-BUF802IRGTRDKR,2
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 9 V
Voltage - Supply Span (Max): 13 V
J-FET Amplifier 1 Circuit Push-Pull 16-VQFN (3x3)
J-FET Amplifier 1 Circuit Push-Pull 16-VQFN (3x3)
J-FET Amplifier 1 Circuit Push-Pull 16-VQFN (3x3)
WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
J-FET Amplifier 1 Circuit Push-Pull 16-VQFN (3x3)
WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BUF802IRGTR | 1319837-BUF802IRGTR | 296-BUF802IRGTR-ND | BUF802IRGTR | BUF802IRGTR | BUF802IRGTR | BUF802IRGTR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Quiescent Current (IQ) | 37000 to ? microamps | ||||||
| Slew Rate | 7000 V/µs | 6900 V/µs | 7000 V/µs | 0.0070 V/µs | 6900 V/µs | 7000 V/µs | |
| Bandwidth | 3100 MHz | 3200 MHz | 3200 MHz | 3200 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |