Texas Instruments Logic - Logic - Gates and Inverters - CD74AC05M CD74AC05M

Description
Manufacturer: Texas Instruments Win Source Part Number: 915136-CD74AC05M Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74AC05MG4, CD74AC05MG4-ND, 296-4220-5, CD74AC05ME4, -CD74AC05ME4, -CD74AC05MG4, -296-4220-5-ND, -CD74AC05M-NDR, -CD74AC05MG4-NDR, -296-4220-5, -CD74AC05ME4-NDR, CD74AC05ME4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915136-CD74AC05M Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74AC05MG4, CD74AC05MG4-ND, 296-4220-5, CD74AC05ME4, -CD74AC05ME4, -CD74AC05MG4, -296-4220-5-ND, -CD74AC05M-NDR, -CD74AC05MG4-NDR, -296-4220-5, -CD74AC05ME4-NDR, CD74AC05ME4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74AC05M - 915136-CD74AC05M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC05M
915136-CD74AC05M
Logic - Logic - Gates and Inverters - CD74AC05M 915136-CD74AC05M
Manufacturer: Texas Instruments Win Source Part Number: 915136-CD74AC05M Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74AC05MG4, CD74AC05MG4-ND, 296-4220-5, CD74AC05ME4, -CD74AC05ME4, -CD74AC05MG4, -296-4220-5-ND, -CD74AC05M-NDR, -CD74AC05MG4-NDR, -296-4220-5, -CD74AC05ME4-NDR, CD74AC05ME4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915136-CD74AC05M
Series: 74AC
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Open Drain 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC05
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74AC05MG4, CD74AC05MG4-ND, 296-4220-5, CD74AC05ME4, -CD74AC05ME4, -CD74AC05MG4, -296-4220-5-ND, -CD74AC05M-NDR, -CD74AC05MG4-NDR, -296-4220-5, -CD74AC05ME4-NDR, CD74AC05ME4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 915136-CD74AC05M
Product Name Logic - Logic - Gates and Inverters - CD74AC05M
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1898723P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
2.7 GHZ Rf Amplifier - 860-BGA10H1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
300MHz Rf Amplifier - 860-QPA5368TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details