Manufacturer: Texas Instruments
Win Source Part Number: 866156-CD74FCT541M
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT541
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74FCT541ME4-ND, 296-33014-5, CD74FCT541M-ND, CD74FCT541MG4, CD74FCT541MG4-ND, CD74FCT541ME4
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 866156-CD74FCT541M | 296-33014-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541M | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |