Win Source Part Number: 973482-BUF634AIDRBR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
-3db Bandwidth: 210 MHz
Amplifier Type: General Purpose
Slew Rate: 3750V/µs
Current - Input Bias: 250 nA
Voltage - Input Offset: 36 mV
Current - Supply: 8.5mA
Current - Output / Channel: 250 mA
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BUF634AIDRBRCT,2
Base Product Number: BUF634
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 1 CIRCUIT 8SON Product overview: BUF634AIDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634AIDRBR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
General Purpose Amplifier 1 Circuit Push-Pull 8-SON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 973482-BUF634AIDRBR | 687-BUF634AIDRBR | 296-BUF634AIDRBRTR-ND | BUF634AIDRBR | BUF634AIDRBR | BUF634AIDRBR | BUF634AIDRBR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| VOS | 36 millivolts | 36 millivolts | 36 millivolts | ||||
| IBIAS | 0.2500 µA | 0.2500 µA | 0.2500 µA | ||||
| Slew Rate | 3750 V/µs | 3750 V/µs | 3750 V/µs | 3750 V/µs | 0.0037 V/µs | 3750 V/µs | |
| Bandwidth | 210 MHz | 210 MHz | 210 MHz | 210 MHz |