Manufacturer: Texas Instruments
Win Source Part Number: 1160334-CD74HC85M96
Series: 74HC
Packaging: Reel - TR
Type: Magnitude Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Output Function: A<B, A=B, A>B
Resolution: 4
Family Name: CD74HC85
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74HC85D; 74HC85D,653; 74HC85D,652;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
4-Bit Magnitude Comparator, CMOS, SOIC, TTL Output Product overview: CD74HC85M96 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85M96 can be used for catalog matching and distributor lookup.
IC COMPARATOR MAGNITUDE 16SOIC
IC COMPARATOR MAGNITUDE 16SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 1160334-CD74HC85M96 | 692-CD74HC85M96 | CD74HC85M96 | CD74HC85M96 | CD74HC85M96 |
| Product Name | Logic - Logic - Comparators - CD74HC85M96 | SOIC Linear Comparator IC | Logic - Comparators | Comparators | Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |