Manufacturer: Texas Instruments
Win Source Part Number: 105524-CD4503BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 23mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-SOIC
IC BUFFER NON-INVERT 18V 16SOIC
IC BUFFER NON-INVERT 18V 16SOIC
Buffers & Line Drivers CMOS Hex Non- Inverting Buffer
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 105524-CD4503BM96 | 296-31528-6-ND | CD4503BM96 | CD4503BM96 | 815-CD4503BM96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BM96 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Buffers & Line Drivers CMOS Hex Non- Inverting Buffer |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 5 volts |