Quad Buffer Amplifier, 8MHz, 32mA, 1.75-12V, TSSOP Product overview: BUF04701AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 32mA, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 32mA, 12V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF04701AIPWRG4 can be used for catalog matching and distributor lookup.
Buffer Amplifier, 4 Func, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1155921-BUF04701AIPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC AMP BUFF CMOS R-R I/O 14TSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer 14-TSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-BUF04701AIPWRG4 | BUF04701AIPWRG4 | 1155921-BUF04701AIPWRG4 | BUF04701AIPWRG4 | BUF04701AIPWRG4 |
| Product Name | Quad 8MHz 32mA 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIPWRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 12 volts | ||||
| Slew Rate | 10 V/µs | ||||
| Bandwidth | 8 MHz |