Reference Voltage Generator for VCOM Adjustment 8-TSSOP
Analog IC: VCOM Adj. Ref. Voltage Gen., 1-Ch, 18V, 100mA, TSSOP Product overview: BUF01900AIPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100mA, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 18V, 100mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF01900AIPW can be used for catalog matching and distributor lookup.
Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012357-BUF01900AIPW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC AMP TFT-LCD 8TSSOP
Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
LCD Gamma Buffers Ref Vltg Gen for VCOM Adj
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BUF01900AIPW | 737-BUF01900AIPW | 296-32845-5-ND | 012357-BUF01900AIPW | BUF01900AIPW | BUF01900AIPW | BUF01900AIPW |
| Product Name | BUF01900 Reference Voltage Generator for VCOM Adjustment | 18V 100mA TSSOP Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIPW | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | LCD Gamma Buffers |
| Standards and Certifications | RoHS | RoHS | |||||
| RoHS Compliant | RoHS | ||||||
| Slew Rate | 5 V/µs | ||||||
| Supply Voltage (VS) | 7 to 18 volts | 7 to 18 volts |