Texas Instruments Logic - Logic - Gates and Inverters - CD40106BM CD40106BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 083114-CD40106BM Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083114-CD40106BM Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BM - 083114-CD40106BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BM
083114-CD40106BM
Logic - Logic - Gates and Inverters - CD40106BM 083114-CD40106BM
Manufacturer: Texas Instruments Win Source Part Number: 083114-CD40106BM Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083114-CD40106BM
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 083114-CD40106BM
Product Name Logic - Logic - Gates and Inverters - CD40106BM
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Audio Amplifier ICs - 1905680P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Headphone
Standards and Certifications RoHS
Package Type SOP; QSOP; QSOP
View Details
3MHZ Operational Amplifier IC - 687-LT1352CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
1 - 24 GHz (L, S, C, X, Ku, and K-Band) Driver Amplifier MMIC - CMD317 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers