Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1155946-BUF634F
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial
Buffer Amplifier 1 Circuit DDPAK/TO-263-5
250mA High-Speed Buffer 5-DDPAK/TO-263 Product overview: BUF634F from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634F can be used for catalog matching and distributor lookup.
IC BUFFER 1 CIRC DDPAK/TO263-5
IC BUFFER 1 CIRC DDPAK/TO263-5
IC BUFFER 1 CIRC DDPAK/TO263-5
Buffer Amplifier 1 Circuit DDPAK/TO-263-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1155946-BUF634F | BUF634F-ND | 687-BUF634F | BUF634F | BUF634F | BUF634F | BUF634F |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F | Instrumentation, Op Amps, Buffer Amps | 250mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Range | Industrial | ||||||
| Source Current (IS) | 15 milliamps | 15 milliamps | 15 milliamps | ||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs | 2000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263-6 | TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |