Manufacturer: Texas Instruments
Win Source Part Number: 006225-CD4503BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 23mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4503BCN; CD4503BEE4; CD4503BE; HCF4503BEY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-PDIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 006225-CD4503BE | 296-2071-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4503BE | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |