Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 915150-CD74HC366E
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74HC366
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33070-5, CD74HC366E-ND, CD74HC366EE4, CD74HC366EE4-ND, CD74HC366EG4, CD74HC366EG4-ND
IC BUFFER INVERT 6V 16DIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-33070-5-ND | 915150-CD74HC366E | CD74HC366E |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366E | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |