Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 116218-CD74FCT244M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.25V 20SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-CD74FCT244M96CT-ND | 116218-CD74FCT244M96 | 815-CD74FCT244M96 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT244M96 | IC BUF NON-INVERT 5.25V 20SOIC |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |