Texas Instruments 2V 6V SOIC Linear Comparator IC CD74HC85MT

Description
4-Bit Comparator IC, CMOS, 2V-6V, 33ns, SOIC Product overview: CD74HC85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Comparator IC, CMOS, 2V-6V, 33ns, SOIC Product overview: CD74HC85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 6V SOIC Linear Comparator IC
692-CD74HC85MT
2V 6V SOIC Linear Comparator IC 692-CD74HC85MT
4-Bit Comparator IC, CMOS, 2V-6V, 33ns, SOIC Product overview: CD74HC85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MT can be used for catalog matching and distributor lookup.

4-Bit Comparator IC, CMOS, 2V-6V, 33ns, SOIC Product overview: CD74HC85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - CD74HC85MT - 1028460-CD74HC85MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HC85MT
1028460-CD74HC85MT
Logic - Logic - Comparators - CD74HC85MT 1028460-CD74HC85MT
Manufacturer: Texas Instruments Win Source Part Number: 1028460-CD74HC85MT Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC85D; CD74HC85M96G4; CD74HC85MT; CD74HC85M96; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1028460-CD74HC85MT
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC85D; CD74HC85M96G4; CD74HC85MT; CD74HC85M96;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Comparators - CD74HC85MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HC85MT
Comparators CD74HC85MT
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now
Logic - Comparators - CD74HC85MT - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HC85MT
Logic - Comparators CD74HC85MT
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-CD74HC85MT 1028460-CD74HC85MT CD74HC85MT CD74HC85MT
Product Name 2V 6V SOIC Linear Comparator IC Logic - Logic - Comparators - CD74HC85MT Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data