Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers CD74AC240M

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-4240-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4240-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4240-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240M - 081307-CD74AC240M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240M
081307-CD74AC240M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240M 081307-CD74AC240M
Manufacturer: Texas Instruments Win Source Part Number: 081307-CD74AC240M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 50mA, 50mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081307-CD74AC240M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 50mA, 50mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
CD74AC240M
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CD74AC240M
IC BUFF INVERT 5.5V 20SOIC

IC BUFF INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-4240-5-ND 081307-CD74AC240M CD74AC240M
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240M Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3080M-G - Rochester Electronics
Specs
Standards RoHS
Package Type SOIC; SOIC8
Life Cycle Stage Rochester Active
View Details
4 suppliers
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Buffers, Repeaters, Splitters - 89HP0608RZBABG8-ND - DigiKey
Specs
Package Type 100-LFBGA
Number of Pins 100
View Details
2 suppliers