Manufacturer: Texas Instruments
Win Source Part Number: 771365-CD74ACT541SM9
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74ACT541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): TC74ACT541FS; 74ACTQ541MTCX_NL; MC74ACT541DTELG; MC74ACT541DTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Buffers & Line Drivers Octal Buff/ Line Drv W/3-St Otpt
IC BUF NON-INVERT 5.5V 20SSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771365-CD74ACT541SM96 | 296-31556-1-ND | 815-CD74ACT541SM96 | CD74ACT541SM96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT541SM96 | Buffers, Drivers, Receivers, Transceivers | Buffers & Line Drivers Octal Buff/ Line Drv W/3-St Otpt | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |