Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS BUF04701AIDGS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1155920-BUF04701AIDG S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1155920-BUF04701AIDG S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS - 1155920-BUF04701AIDGS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS
1155920-BUF04701AIDGS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS 1155920-BUF04701AIDGS
Manufacturer: Texas Instruments Win Source Part Number: 1155920-BUF04701AIDG S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1155920-BUF04701AIDGS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Quad 12V Operational Amplifier IC - 687-BUF04701AIDGS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 12V Operational Amplifier IC
687-BUF04701AIDGS
Quad 12V Operational Amplifier IC 687-BUF04701AIDGS
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125 Product overview: BUF04701AIDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF04701AIDGS can be used for catalog matching and distributor lookup.

4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125 Product overview: BUF04701AIDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF04701AIDGS can be used for catalog matching and distributor lookup.

Supplier's Site
 - BUF04701AIDGS - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 4 Func, CMOS, PDSO10

Buffer Amplifier, 4 Func, CMOS, PDSO10

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF04701AIDGS
Instrumentation, OP Amps, Buffer Amps BUF04701AIDGS
Buffer Amplifier 4 Circuit Rail-to-Rail 10-VSSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1155920-BUF04701AIDGS 687-BUF04701AIDGS BUF04701AIDGS BUF04701AIDGS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF04701AIDGS Quad 12V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type VSSOP SSOP; SOP; TSSOP; TSSOP10 SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Obsolete Active
Source Current (IS) 1.1 milliamps
VOS 1.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1578530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details