Manufacturer: Texas Instruments
Win Source Part Number: 012925-CD74HC4050PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
IC BUFFER NON-INVERT 6V 16TSSOP
IC, NON INVERTING BUFFER, TSSOP-16; Logic Family / Base Number:74HC4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes
IC BUFFER NON-INVERT 6V 16TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 012925-CD74HC4050PWR | CD74HC4050PWR | 296-9215-6-ND | CD74HC4050PWR | 28AH2068 | CD74HC4050PWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic, Non Inverting Buffer, Tssop-16; Logic Family / Base Number Texas Instruments | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | SSOP; SOP; TSSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP | Surface Mount | |
| Standards | RoHS |