Rochester Electronics Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 49
Product Name Notes
1.0 V Rail-to-Rail, Dual Op-Amp
1.0 V Rail-to-Rail, Single Op-Amp
ANA LO PWR SNGL OA HF
Buffer, 100E Series, 9-Func, 1-Input, ECL, PQCC28
Buffer, 10E Series, 9-Func, 1-Input, ECL, PQCC28
Buffer, 10H Series, 6-Func, 1-Input, ECL, PDIP16
Buffer, 10H Series, 6-Func, 1-Input, ECL, PDSO16
Buffer, 10H Series, 6-Func, 1-Input, ECL, PQCC20
Buffer, 10K Series, 6-Func, 1-Input, ECL, CDIP16
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
Comparator, 2 Func, BIPolar, CDIP16
Comparator, Quad, Single Supply
Dual Video Amplifier
Hex Buffer
HF
IC OPAMP QUAD SINGLE 14-SOIC
Inverter/Buffer, 10K Series, 4-Func, 1-Input, ECL, CDIP16
Low-noise op-amps
MC100E116F - 5 V ECL Quint Differential Line Receiver
MC10E116F - 5 V ECL Quint Differential Line Receiver
MC10ELT20 - Translator, TTL to Differential PECL
MC10ELT21 - Translator, Differential PECL to TTL
MC14577 - Video Amplifier, 2 Channel(s), 1 Func, CMOS
MC1458DT - Amplifiers and Comparators-AMPLI
MC33071 - Operational Amplifier, 5000uV Offset-Max, PDSO8
MC33078 - Amplifiers and Comparators-AMPLI
MC33171 - Amplifiers and Comparators-AMPLI
MC33201 - Operational Amplifier, 9000uV Offset-Max, PDSO8
MC33272A - Operational Amplifier, 2 Func, 1800uV Offset-Max, PDSO8
MC3403 - Amplifiers and Comparators-AMPLI
OP Amp Single GP 36V 8-Pin SOIC
Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, MBCY10
Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 14000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 11000uV Offset-Max, PDSO8
Operational Amplifier, 2 Func, 14000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 12000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 13000uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 17000uV Offset-Max, BIPolar, PDIP14
Operational Amplifier, 4 Func, 17000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDIP14
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, Low Noise, Dual
Operational Amplifier, Low Noise, Quad
Operational Amplifier, Low Power, Low Noise, Dual
Operational Amplifier, Low Power, Low Noise, Quad
Operational Amplifier, Rail to Rail I/O, High Output Drive Dual; TA= -55° to 125°C
Operational Amplifier, Rail to Rail I/O, High Output Drive Quad; TA= -55° to 125°C
Operational Amplifier, Rail to Rail I/O, High Output Drive Single; TA= -40° to +105°C
Operational Amplifier, Rail to Rail I/O, High Output Drive
Operational Amplifier, Single Supply 3.0 V to 44 V, Dual Dual; TA= 0° to +70°C
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Input Offset Voltage, Dual Dual; TA= 0° to +70°C
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Input Offset Voltage, Single
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual TA= -40°to +85°C
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Single
Operational Amplifier, Single Supply 3.0 V to 44 V, Quad
Operational Amplifier, Single Supply 3.0 V to 44 V, Single
Operational Amplifier, Single Supply, Quad
Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad
Quad enhanced UA741 version with lower consumption
Video Amplifier, 2 Channel(s), 1 Func, CMOS, PDSO8
Wide Band Low Power Amplifier, 400MHz Min, 2400MHz Max, 1 Func, BICMOS
Wide Band Low Power Amplifier, 40MHz Min, 870MHz
Wide Band Low Power Amplifier

<< Prev Next >>