onsemi Buffers, Drivers, Receivers, Transceivers MC10H188P

Description
Buffer, Non-Inverting 1 Element 6 Bit per Element Push-Pull Output 16-PDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 6 Bit per Element Push-Pull Output 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC10H188P-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC10H188P-ND
Buffers, Drivers, Receivers, Transceivers MC10H188P-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element Push-Pull Output 16-PDIP

Buffer, Non-Inverting 1 Element 6 Bit per Element Push-Pull Output 16-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188P - 136041-MC10H188P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188P
136041-MC10H188P
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188P 136041-MC10H188P
Manufacturer: ON Semiconductor Win Source Part Number: 136041-MC10H188P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 136041-MC10H188P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
 - MC10H188P - Rochester Electronics
Newburyport, MA, United States
Buffer, 10H Series, 6-Func, 1-Input, ECL, PDIP16

Buffer, 10H Series, 6-Func, 1-Input, ECL, PDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC10H188P
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC10H188P
IC BUF NON-INVERT -5.46V 16DIP

IC BUF NON-INVERT -5.46V 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number MC10H188P-ND 136041-MC10H188P MC10H188P MC10H188P
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188P Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) -5.46 to -4.94 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details