onsemi Buffers, Drivers, Receivers, Transceivers MC14050BFELG

Description
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet
Description
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14050BFELG - Rochester Electronics
Newburyport, MA, United States
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - MC14050BFELG-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC14050BFELG-ND
Buffers, Drivers, Receivers, Transceivers MC14050BFELG-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOEIAJ

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOEIAJ

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BFELG - 074453-MC14050BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BFELG
074453-MC14050BFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BFELG 074453-MC14050BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 074453-MC14050BFELG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074453-MC14050BFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC14050BFELG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC14050BFELG
IC BUF NON-INVERT 18V 16SOEIAJ

IC BUF NON-INVERT 18V 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC14050BFELG MC14050BFELG-ND 074453-MC14050BFELG MC14050BFELG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BFELG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Op Amps - 2448620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457203MPA - Lingto Electronic Limited
Specs
Source Current (IS) 30 milliamps
Bandwidth 90 MHz
View Details