Rochester Electronics Linear - Linear - Amplifiers - Video Amps and Modules - MC14577CFL2 MC14577CFL2

Description
Manufacturer: Motorola Win Source Part Number: 883328-MC14577CFL2 Series: * Features: Video Amp Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883328-MC14577CFL2 Series: * Features: Video Amp Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - MC14577CFL2 - 883328-MC14577CFL2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - MC14577CFL2
883328-MC14577CFL2
Linear - Linear - Amplifiers - Video Amps and Modules - MC14577CFL2 883328-MC14577CFL2
Manufacturer: Motorola Win Source Part Number: 883328-MC14577CFL2 Series: * Features: Video Amp Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 883328-MC14577CFL2
Series: *
Features: Video Amp
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Linear - Amplifiers - Video Amps and Modules - MC14577CFL2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
MC14577CFL2
Linear - Amplifiers - Video Amps and Modules MC14577CFL2
VIDEO AMPLIFIER, 2 CHANNEL(S), 1

VIDEO AMPLIFIER, 2 CHANNEL(S), 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips
Product Number 883328-MC14577CFL2 MC14577CFL2
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - MC14577CFL2 Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

54 - 1794 MHz, 23 dB Gain, 24 V, 12.5 W CATV Hybrid Power Doubler - QPA3312 - Qorvo
Specs
Bandwidth 54 to 1794 MHz
Supply Voltage (VS) 24 volts
Source Current (IS) 520 milliamps
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - ADA4433-1WBCPZ-R2 - 910131-ADA4433-1WBCPZ-R2 - Win Source Electronics
Specs
Package Type CSP; 8-LFCSP-WD (3x3)
View Details
2 suppliers
SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers - SN10501DBVR - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 15 volts
View Details
10 suppliers
Log Video Amplifier IC - L-17D - Anadyne
Specs
Input Voltage Noise (Vn) 1.2 nV/rt.Hz
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details