Manufacturer: ON Semiconductor
Win Source Part Number: 883336-MC1650L
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
COMPARATOR, 2 FUNC, BIPOLAR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 883336-MC1650L | MC1650L |
| Product Name | Logic - Logic - Comparators - MC1650L | Logic - Comparators |