The MAX9765ETJ+ is a 750mW audio amplifier designed for stereo speaker playback applications. It features a stereo bridge-tied load (BTL) speaker amplifier, a stereo headphone amplifier, and a single-ended output microphone amplifier, all integrated into a compact 32-pin thin QFN package. The device operates from a single supply voltage range of 2.7V to 5.5V and is capable of delivering up to 750mW of continuous average power into a 4Ω load in speaker mode, and 65mW into a 16Ω load in headphone mode. The amplifier boasts a high power-supply rejection ratio (PSRR) of 95dB, ensuring reliable performance even with noisy power supplies. It also features ultra-low total harmonic distortion plus noise (THD+N) of 0.003%, providing clean audio amplification. Additional features include click-and-pop suppression to eliminate audible transients during power-up and shutdown, an input multiplexer for selecting multiple audio sources, and I2C control for flexible operation. The device is specified for an extended temperature range of -40°C to +85°C and includes short-circuit and thermal-overload protection, making it suitable for various audio applications such as tablets, cell phones, and digital cameras.
IC AMP CLSS AB STER 750MW 32TQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX9765ETJ+ |
| Product Name | Linear - Amplifiers - Audio |
| Output Power | 0.7500 watts |