The MC3403 is a quadruple low-power operational amplifier designed for operation from single supplies of 3V to 36V or split supplies, with a common-mode input range that includes the negative supply and an output range extending to within 1.5V of the negative rail. It features a class AB output stage, internal frequency compensation, and short-circuit protection. The device is characterized for operation from 0°C to 70°C and is available in 14-pin SOIC packaging with dimensions of 8.65mm × 3.9mm. It is pin-compatible with the MC3303 and offers lower quiescent current than the μA741.
Quad Low-Power General-Purpose Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 12000uV Offset-Max, BIPolar, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3403DG4 | MC3403DG4 |
| Product Name | MC3403 Quad Low-Power General-Purpose Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 5 to 30 volts | |
| VOS | 10 millivolts | |
| Quiescent Current (IQ) | 1750 microamps | |
| CMRR | 70 dB |