Manufacturer: ON Semiconductor
Win Source Part Number: 119943-MC10H188MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: -4.94 V to -5.46 V
Buffer, 10H Series, 6-Func, 1-Input, ECL, PDSO16
Buffer, Non-Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SOEIAJ
IC BUF NON-INVRT -5.46V 16SOEIAJ
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 119943-MC10H188MEL | MC10H188MEL | MC10H188MEL-ND | MC10H188MEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188MEL | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | -4.94 to -5.46 volts | -5.46 to -4.94 volts |