onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FNG MC10E122FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129834-MC10E122FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129834-MC10E122FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FNG - 129834-MC10E122FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FNG
129834-MC10E122FNG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FNG 129834-MC10E122FNG
Manufacturer: ON Semiconductor Win Source Part Number: 129834-MC10E122FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 129834-MC10E122FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: -4.2 V to -5.7 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
 - MC10E122FNG - Rochester Electronics
Newburyport, MA, United States
Buffer, 10E Series, 9-Func, 1-Input, ECL, PQCC28

Buffer, 10E Series, 9-Func, 1-Input, ECL, PQCC28

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - MC10E122FNG-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC10E122FNG-ND
Buffers, Drivers, Receivers, Transceivers MC10E122FNG-ND
Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.51x11.51)

Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC10E122FNG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC10E122FNG
IC BUF NON-INVERT -5.7V 28PLCC

IC BUF NON-INVERT -5.7V 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 129834-MC10E122FNG MC10E122FNG MC10E122FNG-ND MC10E122FNG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FNG Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) -4.2 to -5.7 volts -5.7 to -4.2 volts
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 28-PLCC (11.51x11.51) LDCC28 28-LCC (J-Lead) 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data