Rochester Electronics Linear - Linear - Amplifiers - Audio - MAX9761EUI MAX9761EUI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882686-MAX9761EUI Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882686-MAX9761EUI Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MAX9761EUI - 882686-MAX9761EUI - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MAX9761EUI
882686-MAX9761EUI
Linear - Linear - Amplifiers - Audio - MAX9761EUI 882686-MAX9761EUI
Manufacturer: Maxim Integrated Win Source Part Number: 882686-MAX9761EUI Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP-EP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882686-MAX9761EUI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP-EP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - MAX9761EUI - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
MAX9761EUI
Linear - Amplifiers - Audio MAX9761EUI
STEREO AUDIO POWER AMPLIFIER

STEREO AUDIO POWER AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 882686-MAX9761EUI MAX9761EUI
Product Name Linear - Linear - Amplifiers - Audio - MAX9761EUI Linear - Amplifiers - Audio
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data