onsemi Buffers, Drivers, Receivers, Transceivers MC14050BDG

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC14050BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC14050BDGOS-ND
Buffers, Drivers, Receivers, Transceivers MC14050BDGOS-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buy Now Datasheet
 - MC14050BDG - Rochester Electronics
Newburyport, MA, United States
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
 - MC14050BDG - Rochester Electronics
Newburyport, MA, United States
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDG - 207827-MC14050BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDG
207827-MC14050BDG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDG 207827-MC14050BDG
Manufacturer: ON Semiconductor Win Source Part Number: 207827-MC14050BDG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 10mA, 40mA Number of Elements: 6 Number of Bits per Element: 1 Family Name: MC14050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14050BDG; CD4050BDWG4; CD4050BDWRG4; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 207827-MC14050BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Family Name: MC14050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14050BDG; CD4050BDWG4; CD4050BDWRG4;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC14050BDG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC14050BDG
IC BUFFER NON-INVERT 18V 16SOIC

IC BUFFER NON-INVERT 18V 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC14050BDGOS-ND MC14050BDG 207827-MC14050BDG MC14050BDG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14050BDG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data