Schaffner EMC Inc. Power Line Filter, Emi, 16A, 250Vac; Filter Applications Schaffner FN2070M-16-06

Description
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 16A, 250Vac; Filter Applications Schaffner - 91B2729 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 16A, 250Vac; Filter Applications Schaffner
91B2729
Power Line Filter, Emi, 16A, 250Vac; Filter Applications Schaffner 91B2729
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes

POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:47µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B2729
Product Name Power Line Filter, Emi, 16A, 250Vac; Filter Applications Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers