POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Capacitance:220nF; Contact Termination:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 88H4200 |
| Product Name | Power Entry Module; Connector Type Schaffner |
| Capacitance Type | Fixed |