Schaffner EMC Inc. Pulse Transformer; Turns Ratio Schaffner IT253

Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:45µH; DC Resistance:0.55ohm; ET Constant:160Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:6pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes
Datasheet
Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:45µH; DC Resistance:0.55ohm; ET Constant:160Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:6pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Schaffner - 85K8113 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Schaffner
85K8113
Pulse Transformer; Turns Ratio Schaffner 85K8113
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:45µH; DC Resistance:0.55ohm; ET Constant:160Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:6pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:45µH; DC Resistance:0.55ohm; ET Constant:160Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:6pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85K8113
Product Name Pulse Transformer; Turns Ratio Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details