Schaffner EMC Inc. Rfi Power Line Filter, 30A, 24.2Ma; Voltage Rating Schaffner FN258-30/07

Description
RFI POWER LINE FILTER, 30A, 24.2mA; Voltage Rating:480VAC; Current Rating:30A; Product Range:FN 258 Series; Capacitance:6.6µF; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Inductance:2mH; Inductance Min:2mH RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 30A, 24.2mA; Voltage Rating:480VAC; Current Rating:30A; Product Range:FN 258 Series; Capacitance:6.6µF; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Inductance:2mH; Inductance Min:2mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 24.2Ma; Voltage Rating Schaffner - 85K8057 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 24.2Ma; Voltage Rating Schaffner
85K8057
Rfi Power Line Filter, 30A, 24.2Ma; Voltage Rating Schaffner 85K8057
RFI POWER LINE FILTER, 30A, 24.2mA; Voltage Rating:480VAC; Current Rating:30A; Product Range:FN 258 Series; Capacitance:6.6µF; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Inductance:2mH; Inductance Min:2mH RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 24.2mA; Voltage Rating:480VAC; Current Rating:30A; Product Range:FN 258 Series; Capacitance:6.6µF; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Inductance:2mH; Inductance Min:2mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85K8057
Product Name Rfi Power Line Filter, 30A, 24.2Ma; Voltage Rating Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers