Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN285-6-06

Description
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.22µF; Contact Termination:Quick Connect; Filter Type:Standard RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.22µF; Contact Termination:Quick Connect; Filter Type:Standard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 54H0434 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
54H0434
Power Entry Module; Connector Type Schaffner 54H0434
POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.22µF; Contact Termination:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Filtered / Fused Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.22µF; Contact Termination:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site
Filter, 6A, 1 Fuse, Snap In; Capacitance Schaffner - 24M2160 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 1 Fuse, Snap In; Capacitance Schaffner
24M2160
Filter, 6A, 1 Fuse, Snap In; Capacitance Schaffner 24M2160
FILTER, 6A, 1 FUSE, SNAP IN; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:450µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, 1 FUSE, SNAP IN; Capacitance:0.22µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:450µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54H0434
Product Name Power Entry Module; Connector Type Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers