Schaffner EMC Inc. Filter, 55A, Motor Drive; Current Rating Schaffner FN350-55-33

Description
FILTER, 55A, MOTOR DRIVE; Current Rating:55A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:1mH; Capacitance:4.4µF; Leakage Current Max:11mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 55A, MOTOR DRIVE; Current Rating:55A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:1mH; Capacitance:4.4µF; Leakage Current Max:11mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 55A, Motor Drive; Current Rating Schaffner - 24M2163 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 55A, Motor Drive; Current Rating Schaffner
24M2163
Filter, 55A, Motor Drive; Current Rating Schaffner 24M2163
FILTER, 55A, MOTOR DRIVE; Current Rating:55A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:1mH; Capacitance:4.4µF; Leakage Current Max:11mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 55A, MOTOR DRIVE; Current Rating:55A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:1mH; Capacitance:4.4µF; Leakage Current Max:11mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2163
Product Name Filter, 55A, Motor Drive; Current Rating Schaffner
Applications Motors / Motor Starting
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers