FILTER, 1 PH, 6A, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250VAC; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.47µF; Leakage Current Max:0.73µA; Product Range:FN 2030 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 24M2174 |
| Product Name | Filter, 1 Ph, 6A, Chassis Mount; Current Rating Schaffner |
| Capacitance Type | Fixed |