Schaffner EMC Inc. Power Line Filter, 3 Phase, 30A, 480Vac; Current Rating Schaffner FN258-30-33

Description
POWER LINE FILTER, 3 PHASE, 30A, 480VAC; Current Rating:30A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:2mH; Capacitance:6.6µF; Leakage Current Max:24.2mA; Product Range:FN258 Series; RoHS Compliant: Yes
Description
POWER LINE FILTER, 3 PHASE, 30A, 480VAC; Current Rating:30A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:2mH; Capacitance:6.6µF; Leakage Current Max:24.2mA; Product Range:FN258 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 30A, 480Vac; Current Rating Schaffner - 38AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 30A, 480Vac; Current Rating Schaffner
38AC1107
Power Line Filter, 3 Phase, 30A, 480Vac; Current Rating Schaffner 38AC1107
POWER LINE FILTER, 3 PHASE, 30A, 480VAC; Current Rating:30A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:2mH; Capacitance:6.6µF; Leakage Current Max:24.2mA; Product Range:FN258 Series; RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 30A, 480VAC; Current Rating:30A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:2mH; Capacitance:6.6µF; Leakage Current Max:24.2mA; Product Range:FN258 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1107
Product Name Power Line Filter, 3 Phase, 30A, 480Vac; Current Rating Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers