Schaffner EMC Inc. Pwr Line Filter, 3 Ph+Neutral, 36A, 440V; Current Rating Schaffner FN356-36-33

Description
PWR LINE FILTER, 3 PH+NEUTRAL, 36A, 440V; Current Rating:36A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes
Datasheet
Description
PWR LINE FILTER, 3 PH+NEUTRAL, 36A, 440V; Current Rating:36A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Line Filter, 3 Ph+Neutral, 36A, 440V; Current Rating Schaffner - 38AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, 3 Ph+Neutral, 36A, 440V; Current Rating Schaffner
38AC1143
Pwr Line Filter, 3 Ph+Neutral, 36A, 440V; Current Rating Schaffner 38AC1143
PWR LINE FILTER, 3 PH+NEUTRAL, 36A, 440V; Current Rating:36A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes

PWR LINE FILTER, 3 PH+NEUTRAL, 36A, 440V; Current Rating:36A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:950µH; Capacitance:2µF; Leakage Current Max:430µA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1143
Product Name Pwr Line Filter, 3 Ph+Neutral, 36A, 440V; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers