Schaffner EMC Inc. Filter, Emi, 23A, 250Vac, Qc; Capacitance Schaffner FN9222RB-20-06

Description
FILTER, EMI, 23A, 250VAC, QC; Capacitance:0.33µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:400µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 23A, 250VAC, QC; Capacitance:0.33µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:400µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 23A, 250Vac, Qc; Capacitance Schaffner - 93X4245 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 23A, 250Vac, Qc; Capacitance Schaffner
93X4245
Filter, Emi, 23A, 250Vac, Qc; Capacitance Schaffner 93X4245
FILTER, EMI, 23A, 250VAC, QC; Capacitance:0.33µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:400µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 23A, 250VAC, QC; Capacitance:0.33µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:400µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93X4245
Product Name Filter, Emi, 23A, 250Vac, Qc; Capacitance Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details