Schaffner EMC Inc. Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner FN9274MB-2-05

Description
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner - 89AH2781 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner
89AH2781
Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner 89AH2781
IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 2A, 250VAC; Voltage Rating:250VAC; Current Rating:2A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:20.1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2781
Product Name Iec Inlet Filter, Medical, 2A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers