Schaffner EMC Inc. Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner FN2070-1-06

Description
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:22mH; Capacitance:0.33µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:22mH; Capacitance:0.33µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner - 97K0079 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner
97K0079
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner 97K0079
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:22mH; Capacitance:0.33µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:22mH; Capacitance:0.33µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Emi Power Line Filter, 1A, 734Ua; Voltage Rating Schaffner - 66F8757 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 1A, 734Ua; Voltage Rating Schaffner
66F8757
Emi Power Line Filter, 1A, 734Ua; Voltage Rating Schaffner 66F8757
EMI POWER LINE FILTER, 1A, 734UA; Voltage Rating:250VAC; Current Rating:1A; Product Range:-; Capacitance:0.33µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance:22µH; Inductance Min:22mH; Leakage Current Max:734µA RoHS Compliant: Yes

EMI POWER LINE FILTER, 1A, 734UA; Voltage Rating:250VAC; Current Rating:1A; Product Range:-; Capacitance:0.33µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance:22µH; Inductance Min:22mH; Leakage Current Max:734µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97K0079 66F8757
Product Name Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner Emi Power Line Filter, 1A, 734Ua; Voltage Rating Schaffner
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details