Schaffner EMC Inc. Filter, 3A, 2 Stage, Pcb Mount; Capacitance Schaffner FN410-3-02

Description
FILTER, 3A, 2 STAGE, PCB MOUNT; Capacitance:33000pF; Voltage Rating:250V; Filter Type:Standard; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, 3A, 2 STAGE, PCB MOUNT; Capacitance:33000pF; Voltage Rating:250V; Filter Type:Standard; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, 2 Stage, Pcb Mount; Capacitance Schaffner - 97K0012 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, 2 Stage, Pcb Mount; Capacitance Schaffner
97K0012
Filter, 3A, 2 Stage, Pcb Mount; Capacitance Schaffner 97K0012
FILTER, 3A, 2 STAGE, PCB MOUNT; Capacitance:33000pF; Voltage Rating:250V; Filter Type:Standard; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 3A, 2 STAGE, PCB MOUNT; Capacitance:33000pF; Voltage Rating:250V; Filter Type:Standard; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0012
Product Name Filter, 3A, 2 Stage, Pcb Mount; Capacitance Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers