Schaffner EMC Inc. Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner FN2070-16-06

Description
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes
Description
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner - 97K0082 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner
97K0082
Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner 97K0082
FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

FILTER, 16A, MULTI STAGE, CHASSIS; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:734µA; Product Range:FN2000 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0082
Product Name Filter, 16A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers