FILTER, STANDARD, 800UH, 6A, TH; Voltage Rating:250VAC; Current Rating:6A; Product Range:FN 410 Series; Capacitance:33000pF;
FILTER, 6A, 2 STAGE, PCB MOUNT; Capacitance:33000pF;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 11B3411 | 97K0013 |
| Product Name | Filter, Standard, 800Uh, 6A, Th; Voltage Rating Schaffner | Filter, 6A, 2 Stage, Pcb Mount; Capacitance Schaffner |
| Capacitance Type | Fixed | Fixed |