Schaffner EMC Inc. Iec Inlet Filter, Medical, 15A, 250Vac; Voltage Rating Schaffner FN9274B-15-05

Description
IEC INLET FILTER, MEDICAL, 15A, 250VAC; Voltage Rating:250VAC; Current Rating:15A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:400µH RoHS Compliant: Yes
Datasheet
Description
IEC INLET FILTER, MEDICAL, 15A, 250VAC; Voltage Rating:250VAC; Current Rating:15A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:400µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet Filter, Medical, 15A, 250Vac; Voltage Rating Schaffner - 89AH2774 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Filter, Medical, 15A, 250Vac; Voltage Rating Schaffner
89AH2774
Iec Inlet Filter, Medical, 15A, 250Vac; Voltage Rating Schaffner 89AH2774
IEC INLET FILTER, MEDICAL, 15A, 250VAC; Voltage Rating:250VAC; Current Rating:15A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:400µH RoHS Compliant: Yes

IEC INLET FILTER, MEDICAL, 15A, 250VAC; Voltage Rating:250VAC; Current Rating:15A; Product Range:FN9274 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect, Solder; Filter Type:Medical; Inductance Min:400µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89AH2774
Product Name Iec Inlet Filter, Medical, 15A, 250Vac; Voltage Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details